Samsung logo

Samsung E1360 white 1.77" 2.38 oz (67.5 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80823
Info modified on:
26 Feb 2024, 14:54:58
Short summary description Samsung E1360 white 1.77" 2.38 oz (67.5 g):

Samsung E1360 white, Slider, 1.77", 128 x 160 pixels, 800 mAh, White

Long summary description Samsung E1360 white 1.77" 2.38 oz (67.5 g):

Samsung E1360 white. Form factor: Slider. Display diagonal: 1.77", Display resolution: 128 x 160 pixels. Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 2.38 oz (67.5 g). Product color: White

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.