location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Ergo Q2 stand f ThinkPad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo Q2 stand f ThinkPad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9279
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:30:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo Ergo Q2 stand f ThinkPad :
The short editorial description of Lenovo Ergo Q2 stand f ThinkPad

Ergo Q2 stand f ThinkPad
More>>>
Lenovo Ergo Q2 stand f ThinkPad:
The official marketing text of Lenovo Ergo Q2 stand f ThinkPad as supplied by the manufacturer

In some European countries, for example the Netherlands, using a notebook for a period of more than two hours per day is forbidden. Using a Bakker & Elkhuizen Ergo-Q2 stand together with an external keyboard complies with legal workplace requirements and frees notebook users from this two hour restriction, improving body posture and comfort levels. Winner of the Ergonomics Excellence Award 2003, the Ergo-Q2 portable laptop station is made of lightweight aluminium and foam, and houses your opened notebook with its screen visible at the top. The front of the unit also serves as a document holder. Folding flat to a compact 9mm for carrying, the stand -- in conjunction with a separate keyboard and mouse -- quickly and easily forms an ergonomic and legally compliant notebook workstation with 5 possible height settings.

Short summary description Lenovo Ergo Q2 stand f ThinkPad:
This short summary of the Lenovo Ergo Q2 stand f ThinkPad data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Ergo Q2 stand f ThinkPad, 15.2 oz (430 g), 9.06 x 12.2 x 0.354" (230 x 310 x 9 mm)

Long summary description Lenovo Ergo Q2 stand f ThinkPad:
This is an auto-generated long summary of Lenovo Ergo Q2 stand f ThinkPad based on the first three specs of the first five spec groups.

Lenovo Ergo Q2 stand f ThinkPad. Weight: 15.2 oz (430 g). Dimensions (WxDxH): 9.06 x 12.2 x 0.354" (230 x 310 x 9 mm)

Weight & dimensions
Weight
15.2 oz (430 g)
Other features
Dimensions (WxDxH)
9.06 x 12.2 x 0.354" (230 x 310 x 9 mm)