location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISXCR1SUXL3KIP10
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W :
The short editorial description of APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W

ISX SMART-UPS XL 3KVA INTEGR RACK SYSTEM F PC ROOM 230V
More>>>
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W:
The official marketing text of APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W as supplied by the manufacturer

The only plug-and-play, complete rack, power, and cooling system
InfraStruXure for Server rooms is a rack based architecture that provides increased availability, speed of deployment, improved adaptability and lower total cost of ownership. This architecture is best suited for environments with 1 to 10 racks and require support for loads up to 16kVA. Pre-packaged systems are available with short lead times, quick and easy deployment and ship fully assembled.

Short summary description APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W:
This short summary of the APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V, 3 kVA, 2400 W, RBC27, Black, 0 - 40 °C, -15 - 45 °C

Long summary description APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W:
This is an auto-generated long summary of APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W based on the first three specs of the first five spec groups.

APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V. Output power capacity: 3 kVA, Output power: 2400 W. Replacement battery cartridge: RBC27. Product color: Black. Weight: 505.5 lbs (229.3 kg), Package weight: 556.4 lbs (252.4 kg). Battery type: Lead-Acid, Interface: DB-9 RS-232, Smart-Slot, Output connections: (22) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers

Features
Output power capacity *
3 kVA
Output power *
2400 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Replacement battery cartridge
RBC27
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Weight
505.5 lbs (229.3 kg)
Package weight
556.4 lbs (252.4 kg)
Other features
I/O ports
(22) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers
Battery type
Lead-Acid
Interface
DB-9 RS-232, Smart-Slot
Output connections
(22) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers
Input connection type
British BS1363A IEC-320 C20 Schuko CEE 7/EU1-16P
Dimensions (WxDxH)
23.5 x 42.2 x 81.5" (597 x 1072 x 2070 mm)
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
30 x 48 x 87" (762 x 1219 x 2210 mm)
Brand Image Article code product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)
(show image)
SMARTCELL Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS RS 800VA 230V uninterruptible power supply (UPS) 0.8 kVA 540 W APC BACK-UPS RS 800VA 230V uninterruptible power supply (UPS) 0.8 kVA 540 W
(show image)
BR800-FR BACK-UPS RS 800VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W APC BACK-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
BR1000-FR BACK-UPS RS 1000VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS RS 1500, FR uninterruptible power supply (UPS) 1.5 kVA 865 W APC BackUPS RS 1500, FR uninterruptible power supply (UPS) 1.5 kVA 865 W
(show image)
BR1500-FR BackUPS RS 1500, FR 0.00
(excl. VAT)
0 (incl. VAT)
APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W APC Back-UPS Pro 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W
(show image)
BP420S Back-UPS Pro 420VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)