location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T40/R50 Series 6-Cell Li-Ion Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92P1101 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:00
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery :
The short editorial description of Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery

ThinkPad T40/R50 Series 6-Cell Li-Ion Battery
More>>>
Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery:
The official marketing text of Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery as supplied by the manufacturer

Stay unplugged longer with the help of a spare ThinkPad system battery. Help increase your productivity by achieving longer system operation times than with just the standard system battery. Get the power you need whenever and wherever you need it for your ThinkPad T40 or R50 Series notebook.

Features & Benefits:

- Original equipment specifications for correct fit and capabilities
- With the unique IBM SmartBattery capability, your system can maximise the amount of time you can be up and running, and can tell you how much power you have left
- Lithium-Ion technology gives this battery a long life and light weight
- Spare battery convenience allows you to work unplugged longer
- Backed by IBM Service and Support.

Short summary description Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery:
This short summary of the Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery:
This is an auto-generated long summary of Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad T40/R50 Series 6-Cell Li-Ion Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4800 mAh
Battery voltage
10.8 V
Battery
Number of battery cells
6
Weight & dimensions
Weight
10.6 oz (300 g)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 4400mAh Lenovo ThinkPad T40 Battery
(show image)
03912 4400mAh Lenovo ThinkPad T40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)