location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09N4255
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM :
The short editorial description of Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM

Port. 40GB 2.0 HD wRapRestor
More>>>
Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM:
The official marketing text of Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM as supplied by the manufacturer

The IBM 40GB* Portable USB Hard Drive with IBM Rapid Restore is a high-capacity, high-speed, portable storage and disaster recovery solution for both ThinkPad and NetVista system users. *GB equals one billion bytes when referring to hard disk drive capacity. Accessible capacity may be less.


Features & Benefits:

• IBM's ultimate recovery and restore solution that you can take on the road

• Includes IBM Rapid Restore software which enables a complete image backup of up to 40GB

• IBM Rapid Restore helps you increase uptime by creating a complete image backup (data, applications and operating system) stored in a protected portion of the hard drive

• Bootable - Helps enable system recovery in the event of a complete primary drive failure (Bootable on systems with appropriate system BIOS)

• Just plug in and use with systems running Microsoft Windows 2000 or XP:

- No drivers, batteries, or external power adapter required

• High-speed USB 2.0 interface is backward compatible with USB 1.1

• Backed by renowned IBM Service and Support

Short summary description Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM:
This short summary of the Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models, 40 GB, 2.0, 4200 RPM

Long summary description Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM:
This is an auto-generated long summary of Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models external hard drive 4200 RPM based on the first three specs of the first five spec groups.

Lenovo Portable 40GB USB 2.0 Hard Drive with Rapid Restore for all ThinkPad models. HDD capacity: 40 GB. USB version: 2.0. HDD speed: 4200 RPM

Hard drive
HDD capacity *
40 GB
HDD speed *
4200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Height
0.63" (16 mm)
Weight *
8.5 oz (241 g)
Other features
Minimum system requirements
•Minimum 200Mz Intel Pentium microprocessor •64 MB Random Access Memory (RAM) •CD-ROM or DVD-ROM drive to install the software on the included CD •USB 1.1 or 2.0 ports
Compatible operating systems
Microsoft Windows 2000 Professional or Microsoft Windows XP
Dimensions (WxDxH)
2.99 x 5.59 x 0.63" (76 x 142 x 16 mm)