location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative 2.0 speakers SBS240 Wired 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative 2.0 speakers SBS240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF0025AA006
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Creative Labs Creative 2.0 speakers SBS240 Wired 3 W :
The short editorial description of Creative Labs Creative 2.0 speakers SBS240 Wired 3 W

Creative 2.0 speakers SBS240
More>>>
Short summary description Creative Labs Creative 2.0 speakers SBS240 Wired 3 W:
This short summary of the Creative Labs Creative 2.0 speakers SBS240 Wired 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative 2.0 speakers SBS240, 2.0 channels, Wired, 3 W, 90 - 20 Hz

Long summary description Creative Labs Creative 2.0 speakers SBS240 Wired 3 W:
This is an auto-generated long summary of Creative Labs Creative 2.0 speakers SBS240 Wired 3 W based on the first three specs of the first five spec groups.

Creative Labs Creative 2.0 speakers SBS240. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 90 - 20 Hz

Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Inspire 280 2.0 Retail Wired 2.5 W
(show image)
51MF1530AA001 Inspire 280 2.0 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)