location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Battery Li-Ion 10.8V f T40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 10.8V f T40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K8214
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 14:22:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year Limited - customer carry-in exchange.
Long product name Lenovo Battery Li-Ion 10.8V f T40 :
The short editorial description of Lenovo Battery Li-Ion 10.8V f T40

Battery Li-Ion 10.8V f T40
More>>>
Lenovo Battery Li-Ion 10.8V f T40:
The official marketing text of Lenovo Battery Li-Ion 10.8V f T40 as supplied by the manufacturer

The ThinkPad T40 Series Li-Ion Battery is a rechargeable system battery for the ThinkPad T40 Series. A spare system battery can replace the original battery or be easily swapped to extend the unplugged computing time of the ThinkPad notebook.

Short summary description Lenovo Battery Li-Ion 10.8V f T40:
This short summary of the Lenovo Battery Li-Ion 10.8V f T40 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Battery Li-Ion 10.8V f T40, Battery

Long summary description Lenovo Battery Li-Ion 10.8V f T40:
This is an auto-generated long summary of Lenovo Battery Li-Ion 10.8V f T40 based on the first three specs of the first five spec groups.

Lenovo Battery Li-Ion 10.8V f T40. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Number of battery cells
6
Battery life (max)
4.5 h
Weight & dimensions
Weight
11.5 oz (325 g)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
8.07 x 2.32 x 0.827" (205 x 59 x 21 mm)
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 4400mAh Lenovo ThinkPad T40 Battery
(show image)
03912 4400mAh Lenovo ThinkPad T40 0.00
(excl. VAT)
0 (incl. VAT)