location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISXCR1SY16K16IP14
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W :
The short editorial description of APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W

Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output
More>>>
APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W:
The official marketing text of APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W as supplied by the manufacturer

The only plug-and-play, complete rack, power, and cooling system
InfraStruXure for Server rooms is a rack based architecture that provides increased availability, speed of deployment, improved adaptability and lower total cost of ownership. This architecture is best suited for environments with 1 to 10 racks and require support for loads up to 16kVA. Pre-packaged systems are available with short lead times, quick and easy deployment and ship fully assembled.

Short summary description APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W:
This short summary of the APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output, 16 kVA, 11200 W, SYBT5, Black, 0 - 40 °C, -15 - 45 °C

Long summary description APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W:
This is an auto-generated long summary of APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W based on the first three specs of the first five spec groups.

APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output. Output power capacity: 16 kVA, Output power: 11200 W. Replacement battery cartridge: SYBT5. Product color: Black. Weight: 1082.7 lbs (491.1 kg), Package weight: 1133.4 lbs (514.1 kg). Battery type: Lead-Acid, Interface: DB-9 RS-232,Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (28) IEC 320 C13 (13) IEC 320 C19

Features
Output power capacity *
16 kVA
Output power *
11200 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Replacement battery cartridge
SYBT5
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operational conditions
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Weight
1082.7 lbs (491.1 kg)
Package weight
1133.4 lbs (514.1 kg)
Other features
I/O ports
(1) Hard Wire 3-wire (H N + G) (28) IEC 320 C13 (13) IEC 320 C19 Hard Wire 3 wire (1PH+N+G) Hard Wire 5-wire (3PH + N + G)
Battery type
Lead-Acid
Interface
DB-9 RS-232,Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G) (28) IEC 320 C13 (13) IEC 320 C19
Input connection type
Hard Wire 3 wire (1PH+N+G), Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
23.5 x 42.2 x 81.5" (597 x 1072 x 2070 mm)
Nominal output voltage
230 V
Nominal input voltage
230-400 V
Package dimensions (WxDxH)
29.5 x 48 x 87" (749 x 1219 x 2210 mm)
Brand Image Article code product Stock Price from
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC ISX Symmetra 8kVA integrated Rack System uninterruptible power supply (UPS) 16 kVA 11200 W APC ISX Symmetra 8kVA integrated Rack System uninterruptible power supply (UPS) 16 kVA 11200 W
(show image)
ISXCR1SY8K16IP14 ISX Symmetra 8kVA integrated Rack System 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 6000 W APC Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 6000 W
(show image)
ISXCR1SURT7KIP10 Fully Assembled InfraStruXure System with 7.5kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)