Lenovo logo

Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL 15" 0.25 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46133
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year parts and labor (system battery: one year).
Long product name Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL 15" 0.25 GB:

ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL

Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL 15" 0.25 GB:

Choose the essential features your organization needs in an affordable IBM ThinkPad R50e notebook. It features Intel processors, large displays, extra hard disk drive protection and easy-to-use system recovery software. Like a bumper, the IBM Hard Disk Drive Shock Absorber helps protect the hard disk drive against damage from some drops and falls. When compared to a notebook cover alone, this technology increases hard disk drive protection by 30%. To help decrease expenses, look inside for IBM ThinkVantage Technologies and ThinkVantage Design elements. You'll see how to work more confidently and efficiently - and gain more time to focus on strategic goals.

Short summary description Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL 15" 0.25 GB:

Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL, 1.6 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL 15" 0.25 GB:

Lenovo ThinkPad R50e PM-1.6 256MB 40GB 15.0 inch TFT COMBO WXP NL. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.