location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IBM 120 GB ATA 100 EIDE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM 120 GB ATA 100 EIDE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09N4249
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IBM 120 GB ATA 100 EIDE
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120 GB 7200 RPM
  • - Storage drive buffer size: 2 MB
  • - 22.6 oz (640 g)
Long product name Lenovo IBM 120 GB ATA 100 EIDE :
The short editorial description of Lenovo IBM 120 GB ATA 100 EIDE

IBM 120 GB ATA 100 EIDE HDD F NETVISTA 7200RPM
More>>>
Lenovo IBM 120 GB ATA 100 EIDE:
The official marketing text of Lenovo IBM 120 GB ATA 100 EIDE as supplied by the manufacturer

Store more and do more. Upgrade your system with a reliable, high-quality ThinkCentre Hard Disk Drive. Testing is among the most rigorous in the industry,ensuring compatibility with your ThinkCentre desktop system. * GB equals 1,000,000,000 bytes when referring to storage capacity. Accessible capacity is less. ** Some software may differ from its retail version (if available), and may not include user manuals or all program functionality. Software license agreements may apply.

Short summary description Lenovo IBM 120 GB ATA 100 EIDE:
This short summary of the Lenovo IBM 120 GB ATA 100 EIDE data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IBM 120 GB ATA 100 EIDE, 120 GB, 7200 RPM

Long summary description Lenovo IBM 120 GB ATA 100 EIDE:
This is an auto-generated long summary of Lenovo IBM 120 GB ATA 100 EIDE based on the first three specs of the first five spec groups.

Lenovo IBM 120 GB ATA 100 EIDE. HDD capacity: 120 GB, HDD speed: 7200 RPM

Features
HDD capacity *
120 GB
HDD speed *
7200 RPM
Storage drive buffer size
2 MB
Average seek time
9 ms
Average latency
4.2 ms
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight
22.6 oz (640 g)
Other features
Dimensions (WxDxH)
4.02 x 5.78 x 1.02" (102 x 146.7 x 25.9 mm)
Internal
Yes
Brand Image Article code product Stock Price from
Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II
(show image)
43R2030 150GB 2.5' SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 300GB S-ATA 10K RPM 2.5" Serial ATA Lenovo 300GB S-ATA 10K RPM 2.5" Serial ATA
(show image)
43R2031 300GB S-ATA 10K RPM 0.00
(excl. VAT)
0 (incl. VAT)