location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 797MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH17ISBBH
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels :
The short editorial description of Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels

SyncMaster 797MB
More>>>
Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels:
The official marketing text of Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels as supplied by the manufacturer

The SyncMaster 797MB is a renovated design product with the OSD control buttons dramatically moved to the right panel. MagicTune allows Auto Adjustment or the user’s environment can be precisely controlled by the mouse. Proven to be the best environment friendly monitor, the slim and ergonomic design will increase your perception!

Short summary description Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels:
This short summary of the Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 797MB, 17", DynaFlat, 16" (40.6 cm), 50 - 160 Hz, 30 - 96 kHz, Separate H/V, Composite

Long summary description Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels:
This is an auto-generated long summary of Samsung SyncMaster 797MB monitor CRT 17" 1920 x 1440 pixels based on the first three specs of the first five spec groups.

Samsung SyncMaster 797MB. Display diagonal: 17", Type: DynaFlat, Viewable size diagonal: 16" (40.6 cm). Maximum resolution: 1920 x 1440 pixels, Display resolution: 1920 x 1440 pixels. Power management: EPA/VESA DPMS, Power consumption (typical): 80 W, Power requirements: AC 90-264VAC, 50/60Hz. Certification: TCO'03, TÜV GS, CE. Compatible operating systems: Windows 2000/ME/XP

Display
Surface treatment
Multi-Layer Coating
Type
DynaFlat
Viewable size diagonal
16" (40.6 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display diagonal *
17"
Monitor sync input signal
Separate H/V, Composite
Pixel pitch
0.2
Display resolution
Maximum resolution
1920 x 1440 pixels
Display resolution
1920 x 1440 pixels
Recommended resolution
1280x1024@85Hz
Ports & interfaces
Plug and Play
Yes
Management features
User controls
OSD
Power
Power management
EPA/VESA DPMS
Power
Power consumption (typical)
80 W
Power requirements
AC 90-264VAC, 50/60Hz
Power consumption (standby)
2 W
Certificates
Certification
TCO'03, TÜV GS, CE
Electromagnetic emissions
MPR-II
System requirements
Compatible operating systems
Windows 2000/ME/XP
Weight & dimensions
Weight
31.5 lbs (14.3 kg)
Dimensions (W x D x H) with stand
15.8 x 14.9 x 16.1" (401 x 378 x 410 mm)
Packaging data
Package dimensions (WxDxH)
18.3 x 18.1 x 20.4" (464 x 459 x 518 mm)
Package weight
35.7 lbs (16.2 kg)
Technical details
Special features
MagicBright 2 HighlightZone III
Video Dot Rate
250 MHz