location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 24 Port 10/100 Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Port 10/100 Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9224110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304226635 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:04:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC 24 Port 10/100 Ethernet Switch :
The short editorial description of APC 24 Port 10/100 Ethernet Switch

APC 24 Port 10/100 Ethernet Switch
More>>>
APC 24 Port 10/100 Ethernet Switch:
The official marketing text of APC 24 Port 10/100 Ethernet Switch as supplied by the manufacturer

APC’s Ethernet switches improve adaptability by offering a pre-integrated solution designed for InfraStruXure architecture. They lower total cost of ownership by providing rapid data transmission at cost- effective price points. APC’s 1U rackmount Ethernet switches address the connectivity needs of network administrators, and are designed to eliminate congestion over the network. The switches can be used anywhere that networking equipment exists, including wiring closets, computer rooms, and data centers of any size.

Short summary description APC 24 Port 10/100 Ethernet Switch:
This short summary of the APC 24 Port 10/100 Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

APC 24 Port 10/100 Ethernet Switch, 0.1 Gbit/s, 0 - 45 °C, 10 - 90 °C, 10 - 90%, 10 - 90%, 2.6 lbs (1.18 kg)

Long summary description APC 24 Port 10/100 Ethernet Switch:
This is an auto-generated long summary of APC 24 Port 10/100 Ethernet Switch based on the first three specs of the first five spec groups.

APC 24 Port 10/100 Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 24

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
10 - 90 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.6 lbs (1.18 kg)
Packaging data
Package dimensions (WxDxH)
20.5 x 8.39 x 4.02" (521 x 213 x 102 mm)
Package weight
4.41 lbs (2 kg)
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
17.3 x 4.69 x 1.73" (440 x 119 x 44 mm)
I/O ports
IEC-320 C14
Brand Image Article code product Stock Price from
APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink APC 24 Port 10/100 Ethernet Switch with 2 Gig Uplink
(show image)
AP9224111 24 Port 10/100 Ethernet Switch with 2 Gig Uplink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)