Lenovo logo

Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87073
Info modified on:
04 Apr 2019, 04:58:36
Guarantee:
3 years
Long product name Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz:

128MB IBM Aptiva 168pin PC100 SDRAM DIMM

Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz:

The 128MB 100MHz Non-Parity SDRAM DIMM memory upgrade supports all PC 300PL 6862 and 6892 models. This memory upgrade provides Synchronous DRAM (SDRAM) function that can perform significantly faster than traditional fast page mode memory to help improve overall system performance.
The 128MB 100MHz Non-Parity SDRAM DIMM offers a fast access time that is synchronous to the processor's clock. This is a cost-effective size to upgrade standard system memory and can help you take advantage of the latest operating systems and applications. There is one 168-pin DIMM with gold-plated leads per product package. The DIMM is organized as 16M x 64 bits and supports non-parity and serial presence detect functions. Features include:

Short summary description Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz:

Lenovo 128MB MEMORY SDRAM DIMM, 100 MHz

Long summary description Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz:

Lenovo 128MB MEMORY SDRAM DIMM. Memory clock speed: 100 MHz

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.