location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM PS/2 Cable - 3 ft (0.9 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5264 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304225959 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:28:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m) :
The short editorial description of APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m)

APC KVM PS/2 Cable - 3 ft (0.9 m)
More>>>
APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m):
The official marketing text of APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m) as supplied by the manufacturer

APC’s 8- and 16-port RackMount KVM switches fit on the desktop or mount in 1U of rack space. Daisy-chain compatible units and manage up to 512 servers through one keyboard, monitor, and mouse. The KVM Switches support multiple platforms (PS/2, USB, or SUN), use slimmer cables for better cable management, are firmware upgradeable, and allow servers to be connected and disconnected without powering down the KVM. LEDs on the front of all units display which channels are active. Use hotkeys or the on-screen display to switch easily among connected servers. Reduce hardware costs, save space, reduce heat generation, and lower power consumption using APC RackMount KVMs.

Short summary description APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m):
This short summary of the APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC KVM PS/2 Cable - 3 ft (0.9 m), 35.8" (0.91 m)

Long summary description APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m):
This is an auto-generated long summary of APC KVM PS/2 Cable - 3 ft (0.9 m) Black 35.8" (0.91 m) based on the first three specs of the first five spec groups.

APC KVM PS/2 Cable - 3 ft (0.9 m). Cable length: 35.8" (0.91 m)

Features
Product color *
Black
Cable length *
35.8" (0.91 m)
Weight & dimensions
Weight
3.88 oz (110 g)
Logistics data
Harmonized System (HS) code
84733080
Other features
Output connections
HighDensity15(VGA Monitor)
Input connection type
HighDensity15(VGA Monitor)
Dimensions (WxDxH)
0.236 x 0.236 x 0.236" (6 x 6 x 6 mm)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)