Fujitsu logo

Fujitsu LIFEBOOK LB S7010 BT /P-M 1.7/SDRAM 512MB/ COMBO DVD&CD-R/W/80 GB/WLAN 2200BG 14CH/ MODEM2/CK EU1/KEYB W/TS US INT/XPP MUI/ 14.1" 0.5 GB Intel® 855GME

Data-sheet quality:
created/standardized by Icecat
Product views:
92730
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK LB S7010 BT /P-M 1.7/SDRAM 512MB/ COMBO DVD&CD-R/W/80 GB/WLAN 2200BG 14CH/ MODEM2/CK EU1/KEYB W/TS US INT/XPP MUI/ 14.1" 0.5 GB Intel® 855GME:

Fujitsu LIFEBOOK LB S7010 BT /P-M 1.7/SDRAM 512MB/ COMBO DVD&CD-R/W/80 GB/WLAN 2200BG 14CH/ MODEM2/CK EU1/KEYB W/TS US INT/XPP MUI/, 1.7 GHz, 14.1", 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK LB S7010 BT /P-M 1.7/SDRAM 512MB/ COMBO DVD&CD-R/W/80 GB/WLAN 2200BG 14CH/ MODEM2/CK EU1/KEYB W/TS US INT/XPP MUI/ 14.1" 0.5 GB Intel® 855GME:

Fujitsu LIFEBOOK LB S7010 BT /P-M 1.7/SDRAM 512MB/ COMBO DVD&CD-R/W/80 GB/WLAN 2200BG 14CH/ MODEM2/CK EU1/KEYB W/TS US INT/XPP MUI/. Processor frequency: 1.7 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® 855GME. Weight: 3.86 lbs (1.75 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.