location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V200 Cordless Notebook black mouse RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V200 Cordless Notebook Mouse black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931380-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech V200 Cordless Notebook black mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Black
  • - RF Wireless
  • - Buttons quantity: 3
  • - 2 AA
Long product name Logitech V200 Cordless Notebook black mouse RF Wireless Optical :
The short editorial description of Logitech V200 Cordless Notebook black mouse RF Wireless Optical

V200 Cordless Notebook Mouse black
More>>>
Logitech V200 Cordless Notebook black mouse RF Wireless Optical:
The official marketing text of Logitech V200 Cordless Notebook black mouse RF Wireless Optical as supplied by the manufacturer

V200 Cordless Notebook Mouse black
Maximize your productivity, whereever you are - at your desk, on the road, or even in the conference room down the hall. The Logitech® V200 Cordless Notebook Mouse is designed for the demanding mobile professional. Compact, with an unsurpassed battery life of up to one year, the V200 guarantees comfort and reliable performance on the road. Its 2.4GHz digital cordless technology provides longer range compared to traditional wireless, and delivers interference-free operation. The 2.4GHz micro-receiver snaps into the mouse for easy transport and turns it off for power efficiency. Invisible Light™ optical tracking delivers smooth, precise control and a tilt wheel makes side-to-side scrolling effortless. All of this is wrapped up in a durable design that's ideal for business-class mobility.
Super-long battery life of up to one year keeps you going
5X stronger wireless connection means better range and less interference
2.4GHz micro-receiver snaps into mouse for easy transport
Precision optical performance tracks your movements accurately
Tilt wheel lets you scroll side-to-side and zoom in on page details

Short summary description Logitech V200 Cordless Notebook black mouse RF Wireless Optical:
This short summary of the Logitech V200 Cordless Notebook black mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V200 Cordless Notebook Mouse black, Optical, RF Wireless, Black

Long summary description Logitech V200 Cordless Notebook black mouse RF Wireless Optical:
This is an auto-generated long summary of Logitech V200 Cordless Notebook black mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Logitech V200 Cordless Notebook Mouse black. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Black
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
SetPoint
Other features
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS X 10.1.2+
Recommended system requirements
CD-ROM, USB
Brand Image Article code product Stock Price from
Logitech V200 Cordless Notebook mouse RF Wireless Optical Logitech V200 Cordless Notebook mouse RF Wireless Optical
(show image)
931428-0914 V200 Cordless Notebook Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)