location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KT610 smartphone 2.4" 950 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KT610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT610
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:14:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KT610 smartphone 2.4" 950 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - 8 GB
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 950 mAh
Long product name LG KT610 smartphone 2.4" 950 mAh Black :
The short editorial description of LG KT610 smartphone 2.4" 950 mAh Black

KT610, LCD 2.4'', 240 x 320, 64MB, 2.0MP, MicroSD, Bluetooth
More>>>
LG KT610 smartphone 2.4" 950 mAh Black:
The official marketing text of LG KT610 smartphone 2.4" 950 mAh Black as supplied by the manufacturer

GPS
Convenient search for addresses & find easy routes. Download maps from over 150 countries / Voice-guided navigation

QWERTY Keypad
Small & Stylish numeric keypad / Big buttons for easy input / Good grip & portability

WWW
Full internet browsing / Fast & mobile internet / PC-like web screen

Short summary description LG KT610 smartphone 2.4" 950 mAh Black:
This short summary of the LG KT610 smartphone 2.4" 950 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG KT610, 2.4", 240 x 320 pixels, Black

Long summary description LG KT610 smartphone 2.4" 950 mAh Black:
This is an auto-generated long summary of LG KT610 smartphone 2.4" 950 mAh Black based on the first three specs of the first five spec groups.

LG KT610. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 950 mAh. Product color: Black. Weight: 4.43 oz (125.5 g)

Display
Display diagonal *
2.4"
Panel type
LCD
Display resolution *
240 x 320 pixels
Display number of colors
262144 colors
Storage
Maximum memory card size
8 GB
Internal memory
64 MB
Camera
Rear camera resolution
1600 x 1200 pixels
Rear camera type *
Single camera
Built-in camera
Yes
Network
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Messaging
E-mail
Yes
Design
Form factor *
Bar
Product color *
Black
Performance
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
No
Battery
Battery capacity *
950 mAh
Weight & dimensions
Width
2.12" (53.9 mm)
Depth
0.677" (17.2 mm)
Height
4.29" (108.9 mm)
Weight *
4.43 oz (125.5 g)
Other features
Touchscreen
No
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:12:07
Uk has collected 8 expert reviews for LG KT610 smartphone 6.1 cm (2.4") 950 mAh Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techtree.com
Updated:
2011-10-03 23:12:01
Were all familiar with the Compass box-shaped phones from Nokia that have a full QWERTY keyboard and a larger screen on the inside. The LG KT610 that were reviewing today, has a similar design. It is a mid-range smart-phone with decent features and p...
Good Pocketable, GPS module, HSDPA (3.5G) enabled, Snappy Symbian OS, Decent sound quality.
Bad Awkward QWERTY key placement, No wi-fi, Average battery life.
Bottom line At a selling price of Rs. 15,000, the LG KT610 isnt priced over the top. Overall, this phone is comparable to Nokias E61i, which too, sells for a similar price. The major advantages that the KT610 has over the E61i are the GPS and 3.5G (HSDPA with v...
70%
Allaboutsymbian.com
Updated:
2011-10-03 23:12:02
In a sea of ostensibly similar S60 phones, at least you cant deny that the LG KT-610 sticks out. Even more curious than the hardware design is the question of who its aimed at - but I think Ive worked it out. Its just not who LG would say its aim...
68%
gsmarena.com
Updated:
2011-10-03 23:12:04
As a whole LG KT610 is a no-nonsense, neat performer. It has its shortfalls here and there but, having in mind the price gap to the next best thing in the class, those are understandable. Still the handset is simply ticking quick and neat, plus ergono...
0%
mobileburn.com
Updated:
2011-10-03 23:12:06
Recently, I was able to get my hands on the LG KT610, a new S60 based smartphone that was announced earlier this year at the Mobile World Congress 2008. This communicator style smartphone opens along the side to reveal its full QWERTY keyboard and inte...
0%
infosyncworld.com
Updated:
2011-10-03 23:12:07
LG updates the enV look with the LG KT610, and it surprises us with a popular smartphone OS inside. Can you guess which one?...
Good Lots of people crave S60, were sure. Small for a bulky smartphone.
Bad Tiny external screen, small internal screen, poor keyboard, and were not the biggest S60 fans around. NILLSlightModeratePalpableExtreme...
Bottom line With the LG KT610, LG has basically reinvented the VX9900 for business custom. . . wait a minute, is that Symbian S60? In an LG enV-style clamshell? Whats that doing in there? What a nice, um, surprise!? Perhaps there is an audience for this phone...
0%