location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FA511 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA511
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA511SE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FA511 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - CardBus
  • - 100 Mbit/s
Long product name NETGEAR FA511 100 Mbit/s :
The short editorial description of NETGEAR FA511 100 Mbit/s

FA511 10 100 32 bit PC Card with RJ45 slot
More>>>
NETGEAR FA511 100 Mbit/s:
The official marketing text of NETGEAR FA511 100 Mbit/s as supplied by the manufacturer

NETGEAR's 10/100 dual-speed CardBus Ethernet PC Card is a 32-bit, high-performance adapter that allows any CardBus-equipped computer to connect to an Ethernet or Fast Ethernet network.

Model FA511 supports hot-swapping, allowing you to insert and remove it as necessary, without having to turn off or reset your PC. With a compact, dongle-free design, Plug-and-Play simplicity, and PCI-like performance, the Model FA511 unleashes the power of today's notebook PCs, allowing you to keep pace with demanding applications and advanced desktop technologies.

The FA511 is hot swappable, allowing you to insert and remove it as necessary from the PCMCIA slot, without having to turn off or reset your laptop

The FA511 Card Bus adaptor delivers the same data transfer speeds from your laptop as PCI cards achieve from a desktop PC - yielding a maximum bandwidth of 132 Mbps

PCI cards achieve from a desktop PC - yielding a maximum bandwidth of 132 Mbps

Operates at 3.3 volts, saving power and conserving your laptop computer's battery life

Plug and Play design ensures installation is quick and painless

Short summary description NETGEAR FA511 100 Mbit/s:
This short summary of the NETGEAR FA511 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FA511, Wired, CardBus, 100 Mbit/s

Long summary description NETGEAR FA511 100 Mbit/s:
This is an auto-generated long summary of NETGEAR FA511 100 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR FA511. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
CardBus
Network
Maximum data transfer rate *
100 Mbit/s
Design
Form factor
Plug-in
Power
Power consumption (typical)
0.5 W
System requirements
Compatible operating systems
Windows 95/98/Me, Windows NT v.4.0/2000
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.94 oz (55 g)
Other features
Compliance industry standards
IEEE 802.3u 100BASE -TX Fast Ethernet; IEEE 802.3i 10BASE-T Ethernet
I/O ports
1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Dimensions (WxDxH)
4.38 x 2.13 x 0.559" (111.3 x 54 x 14.2 mm)
Networking features
Ethernet, Fast Ethernet