OKI logo

OKI Magenta Image Drum 30000sh f C96 9800 Original 1 pc(s)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144484
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI Magenta Image Drum 30000sh f C96 9800 Original 1 pc(s):

Magenta Image Drum 30000sh f C96 9800

Short summary description OKI Magenta Image Drum 30000sh f C96 9800 Original 1 pc(s):

OKI Magenta Image Drum 30000sh f C96 9800, Original, OKI C9850 MFP, C9800 MFP, C9600, C9800, C9650, C9800GA, 1 pc(s), 30000 pages, LED printing, Magenta

Long summary description OKI Magenta Image Drum 30000sh f C96 9800 Original 1 pc(s):

OKI Magenta Image Drum 30000sh f C96 9800. Type: Original, Compatibility: OKI C9850 MFP, C9800 MFP, C9600, C9800, C9650, C9800GA, Quantity per pack: 1 pc(s). Package width: 20.8" (528 mm), Package depth: 6.38" (162 mm), Package height: 7.87" (200 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.