OKI logo

OKI 42918108 printer drum Original 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137749
Info modified on:
07 Mar 2024, 15:34:52
Long product name OKI 42918108 printer drum Original 1 pc(s):

Black Image Drum 30000sh f C96 9800

Short summary description OKI 42918108 printer drum Original 1 pc(s):

OKI 42918108, Original, OKI C9850 MFP, C9800 MFP, C9600, C9800, C9650, C9800GA, 1 pc(s), 30000 pages, LED printing, Black

Long summary description OKI 42918108 printer drum Original 1 pc(s):

OKI 42918108. Type: Original, Compatibility: OKI C9850 MFP, C9800 MFP, C9600, C9800, C9650, C9800GA, Quantity per pack: 1 pc(s). Package width: 20.8" (528 mm), Package depth: 6.38" (162 mm), Package height: 7.87" (200 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.