location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe Dual Band Wireless Access Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG302EU
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year
Long product name NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s :
The short editorial description of NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s

ProSafe Dual Band Wireless Access Point - WAG302
More>>>
NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s:
The official marketing text of NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s as supplied by the manufacturer

This Dual Band Wireless Access Point supports both the 802.11g and 802.11a wireless standards for extensive wireless coverage; ideal for any organisation facing increasing mobile computing needs.

Safe & Secure
The WAG302 Dual Band Wireless Access Point comes with the latest security protocols, including the highest available wireless security standard, WPA2 Enterprise. 128/152-bit WEP encryption and advanced AES 256-bit encryption ensures the privacy of all wireless communication. 802.1x RADIUS server authentication controls wireless network access and centralises user authorisation across the wireless LAN. MAC address access control lists restrict access to network resources to pre-defined authorised computers and devices. This names just a few wireless security features available with the WAG302 Wireless Access Point.

Efficient Technology
The WAG302 with AutoCell™ intelligently chooses wireless channels and dynamically adjusts the power levels of the wireless access point to ensure coverage and avoid interference. The embedded IEEE 802.3af Power over Ethernet (PoE) port expands deployment options by eliminating the need to locate the WAG302 near a power outlet. The WAG302 business class wireless point also supports Simple Network Management Protocol (SNMP) and ProSafe Network Management System NMS100 (sold separately) to integrate your office wireless LAN with your wired infrastructure. The WAG302 wireless access point also supports Wireless Distribution System (WDS) for bridging and repeater modes - it can even be configured as a bridge and access point simultaneously.

Easy to Set-up & Use
The WAG302 Dual Band Wireless Access Point is simple to set-up and use. It is Plenum rated, appropriate for placement above drop-down ceilings and under raised floors. This wireless access point is also equipped with the convenient Smart Wizard™ browser-based interface for quick installation.

Key features:
Supports both 802.11g and 802.11a wireless frequencies
Delivers up to 108 Mbps in turbo mode
Supports up to 128 simultaneous wireless clients
AutoCell™ for optimum coverage in high density deployments
Supports Simple Network Management Protocol (SNMP)
Place the WAG302 anywhere with Power over Ethernet (PoE)

Short summary description NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s:
This short summary of the NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe Dual Band Wireless Access Point, 108 Mbit/s

Long summary description NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s:
This is an auto-generated long summary of NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSafe Dual Band Wireless Access Point. Maximum data transfer rate: 108 Mbit/s

Features
Maximum data transfer rate *
108 Mbit/s
Number of users
255 user(s)
Protocols
Management protocols
SNMP, Telnet
Management features
Web-based management
Yes
Command-line interface (CLI)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Output power description
20 dBm (max)
Performance
Flash memory
16 MB
Internal memory
32 MB
Performance
Compatible operating systems
Windows 98/Me/2000/XP
Weight & dimensions
Dimensions (WxDxH)
10 x 7.01 x 1.25" (254 x 178 x 31.8 mm)
Weight
35.2 oz (997 g)
Other features
Compliance industry standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.11i, IEEE 802.11e, IEEE 802.3af, IEEE 802.1x
Memory and processor
266 MHz Intel XScale IXP 422B
Safety
FCC Part 15, CE EN60950, EN 300328-2 v1.1.1 (2000-07), EMC EN301489-1 v1.2.1 (2000-08), EN301489-17 v1.1.1 (2000-09), EN55022(B), CISPR22(B), AS/NZS 3548(B)
Networking features
Ethernet LAN, Wireless LAN
Connectivity LEDs
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Brand Image Article code product Stock Price from
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s
(show image)
WG102IS ProSafe 802.11g Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s
(show image)
WG302GE ProSafe® Wireless 802.11g Turbo Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)