location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P315 NON 4800x1200dpi A6+C-370Zoom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2661
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Color:
This short summary of the Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P315 NON 4800x1200dpi A6+C-370Zoom, Color, 4800 x 1200 DPI, 125 pages per month

Long summary description Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Color:
This is an auto-generated long summary of Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Color based on the first three specs of the first five spec groups.

Lexmark P315 NON 4800x1200dpi A6+C-370Zoom. Color, Maximum duty cycle: 125 pages per month. Maximum resolution: 4800 x 1200 DPI

Features
Color *
Yes
Maximum duty cycle *
125 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Input & output capacity
Total input capacity *
25 sheets
Paper handling
Standard media sizes
Foto formaat (10 x 15 cm - 4 x 6"); A6 (105 x 148 mm); Hagaki kaarten (100 x 148 mm); L (3,5 x 5" - 89 x 127 mm)
Ports & interfaces
I/O ports
USB; PictBridge
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
4.85 lbs (2.2 kg)
Other features
Special features
Compatibel geheugenkaarten: -CompactFlash I & II -Smart Media -Sony Memory Stick, Memory Stick Pro -Secure Digital -MultiMedia Card -IBM Microdrive -4 ingebouwde geheugenkaartlezers -xD Card -Sony Memory Stick Duo (met adapter)
Dimensions (WxDxH)
10.8 x 8.31 x 5.59" (274 x 211 x 142 mm)
Media types supported
Fotopapier
Power requirements
90V AC – 270V AC input
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:51:09
Uk has collected 7 expert reviews for Lexmark P315 NON 4800x1200dpi A6+C-370Zoom inkjet printer Colour and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 08:51:08
As a portable photo printer, we dont think though that it competes because of its size and lack of a battery pack.
60%
goodgearguide.com.au
Updated:
2017-03-01 08:51:08
Lexmarks P315 is a three-colour thermal inkjet printer that uses a standard Lexmark tricolour cartridge. Unusually, it has no PC connectivity options at all; to print from the P315 you either insert your flash memory card in its card reader slots or c...
50%
Howstuffworks.com
Updated:
2017-03-01 08:51:08
The Lexmark P315 takes the dedicated photo printer concept to a new level. This compact model can only print from memory cards or PictBridge-compatible digital cameras and camcorders. It cannot under any circumstances print from a computer, and it does...
Good Excellent output quality, relatively fast print speeds, lightweight and portable (to a certain degree)...
Bad Can only print from memory cards and PictBridge-compatible cameras, cant print anything larger than 4X6 inches, requires a power outlet...
Bottom line The Lexmark P315 takes the dedicated photo printer concept to a new level. This compact model can only print from memory cards or PictBridge-compatible digital cameras and camcorders. It cannot under any circumstances print from a computer, and it doe...
60%
pcmag.com
Updated:
2017-03-01 08:51:08
The ink jet–based Lexmark P315 ($100 street) is a little different from other dedicated photo printers. Like most, it focuses on the 4- by 6-inch photo format. And like many, it prints directly from PictBridge cameras and a wide choice of memory car...
Good Prints from PictBridge cameras and memory cards. LCD for previewing photos. Highly portable, with a built-in handle.
Bad Does not print from computers. Photos are tacky immediately after printing. Even after drying, they are easily hurt by water.
Bottom line The Lexmark P315 takes the idea of printing from cameras and memory cards one step further than most 4- by 6-inch photo printers by not printing from computers at all. Its portable enough to take anywhere, but as it doesnt have a battery, you can use...
50%
trustedreviews.com
Updated:
2017-03-01 08:51:08
There's more and more interest in the ‘photo lab' style of printer for digital photographs. These mini ink-jet printers are designed specifically for photo printing and offer little, if anything, in the way of plain paper print. Lexmark's P315 goes one st...
70%
dpnow.com
Updated:
2017-03-01 08:51:09
Lexmarks first foray into mini photo printer territory goes under the dpnow microscopePrice: UK£99, US$130, EU€150 (guide prices - check up-to-date prices) The Lexmark P315 Portable Photo Printer, to quote its official name, is a competitively price...
0%