Intel logo

Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57205
Info modified on:
15 Apr 2021, 01:52:12
Long product name Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box:

Pentium D Processor 820 <br /> (2M Cache, 2.80 GHz, 800 MHz FSB)

Short summary description Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box:

Intel Pentium 820, Intel® Pentium® 4, LGA 775 (Socket T), 90 nm, Intel, 2.8 GHz, 64-bit

Long summary description Intel Pentium 820 processor 2.8 GHz 2 MB L2 Box:

Intel Pentium 820. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 230 M, Processing Die size: 206 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 2 MB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.