Eaton logo

Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules uninterruptible power supply (UPS) 6000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
85866
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Guarantee:
1-year warranty, including batteries.
Standard exchange of the product, including the battery module, if it proves to be defective.
Long product name Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules uninterruptible power supply (UPS) 6000 W:

Tower Power module, 9 kVA, EMC Level A + 2 Comet EXB 4.5kVA Battery Modules, 6kW output power

Short summary description Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules uninterruptible power supply (UPS) 6000 W:

Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules, 9 kVA, 6000 W, Sealed Lead Acid (VRLA), 14 min, 33 min, Tower

Long summary description Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules uninterruptible power supply (UPS) 6000 W:

Eaton Comet EXtreme 9 kVA Tower Power module + 2 Comet EXB Tower Battery Modules. Output power capacity: 9 kVA, Output power: 6000 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 14 min, Typical backup time at half load: 33 min. Form factor: Tower, Certification: EN 50091-3; EN 50091-1; IEC 60 950. EMC: EN 50091-2; EN 55022/B,EN 55011/B, IEC 61000-4, IEC.... Weight: 260.1 lbs (118 kg). Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.