location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V3016DF1.5M
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:00:51
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black :
The short editorial description of Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black

Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m
More>>>
Short summary description Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black:
This short summary of the Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m, 59.1" (1.5 m), Black, 2x RCA

Long summary description Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black:
This is an auto-generated long summary of Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m composite video cable 59.1" (1.5 m) Black based on the first three specs of the first five spec groups.

Belkin Triple Pack Phono to Phono Cables (Red, White Yellow), 1.5m. Cable length: 59.1" (1.5 m), Product color: Black, Audio connector type: 2x RCA

Brand Image Article code product Stock Price from
Belkin

Belkin Triple Pack Phono to Phono Cables composite video cable 196.9" (5 m) Black
(show image)
F8V3016AEA5M Triple Pack Phono to Phono Cables 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cables, 1.5m composite video cable 59.1" (1.5 m) Black
(show image)
F8V3016AEA1.5MG Triple Pack Phono to Phono Cables, 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cables, 5m composite video cable 196.9" (5 m) Black
(show image)
F8V3016AEA5M-G Triple Pack Phono to Phono Cables, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cables, 3m composite video cable 118.1" (3 m) Black
(show image)
F8V3016AEA3M-G Triple Pack Phono to Phono Cables, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cables (Red, White Yellow) 1.5m composite video cable 59.1" (1.5 m) Black
(show image)
F8V3016B1.5M Triple Pack Phono to Phono Cables (Red, White Yellow) 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cable (Red, White Yellow) 5m composite video cable 196.9" (5 m) Black
(show image)
F8V3016DF5M Triple Pack Phono to Phono Cable (Red, White Yellow) 5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Triple Pack Phono to Phono Cable (Red, White Yellow) 3m composite video cable 118.1" (3 m) Black
(show image)
F8V3016DF3M Triple Pack Phono to Phono Cable (Red, White Yellow) 3m 0.00
(excl. VAT)
0 (incl. VAT)