location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R200 photo printer 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C546021CZ
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year Repair or Replace
Long product name Epson Stylus Photo R200 photo printer 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R200 photo printer 5760 x 1440 DPI

Epson Stylus Photo R200
More>>>
Epson Stylus Photo R200 photo printer 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R200 photo printer 5760 x 1440 DPI as supplied by the manufacturer

Epson Stylus Photo R200
Premium quality home photo printer with direct CD/DVD printing
The Epson Stylus Photo R200 is the perfect solution to photo printing at home. Providing enormously realistic 6-colour photos and a wealth of features like direct CD/DVD printing, it makes printing your own photos quick, easy and affordable too.
Key Features:
Premium quality photo-lab prints with Epson's unique inkjet technology
Exceptional quality photos up to 5760 optimised dpi
Amazing colours and tones with 6-colour printing system
Economical printing with 6 individual ink cartridges
Complete and easy to use CD and DVD face printing solution
Borderless photo-lab results on 10 x 15cm up to A4
USB connectivity for Macintosh® and Windows® operating systems
PRINT Image Matching II supported for faithful photo reproduction

Short summary description Epson Stylus Photo R200 photo printer 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R200 photo printer 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R200, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R200 photo printer 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R200 photo printer 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R200. Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Country of origin
Philippines
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
2x USB
SmartCard slot
No
Performance
Sound pressure level (printing)
42 dB
System requirements
Minimum processor
Pentium 500MHz
Minimum RAM
128 MB
Minimum storage drive space
150 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.5 lbs (5.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
12.5" (317 mm)
Package depth
21.3" (540 mm)
Package height
10.7" (273 mm)
Package weight
15.5 lbs (7.04 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.1" (2.06 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
28 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
81.1" (2.06 m)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
42 pc(s)
Other features
Dimensions (WxDxH)
18.2 x 10.4 x 7.72" (462 x 263 x 196 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 06:59:36
Uk has collected 5 expert reviews for Epson Stylus Photo R200 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2013-04-01 06:59:32
The quality of budget digital cameras has advanced massively over the last couple of years and, if youre after a printer that can provide equally high quality in photo output, with a similarly budget-conscious price tag, the R200 is for you. Unlike mo...
Good Superb print quality...
Bad A bit on the slow side...
Bottom line The quality of budget digital cameras has advanced massively over the last couple of years and, if youre after a printer that can provide equally high quality in photo output, with a similarly budget-conscious price tag, the R200 is for you. Unlike mo...
80%
computervideo.net
Updated:
2013-04-01 06:59:33
Epson Stylus Photo R200...
0%
pcmag.com
Updated:
2013-04-01 06:59:35
The Epson Photo Stylus R200 is one of the better choices for a tight budget. Specs: Technology: Ink Jet, Potential Use: All-purpose...
60%
Brand Image Article code product Stock Price from
Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI Epson Stylus SX620FW photo printer Inkjet 5760 x 1440 DPI
(show image)
C11CB07305 Epson Stylus SX620FW 0.00
(excl. VAT)
0 (incl. VAT)