location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR Cord C13 - C14, 0.6 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9890 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304217862 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:04:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" (0.61 m)
  • - C13 coupler Straight Female
  • - C14 coupler Straight Male
  • - Black
Guarantee: 2 years
Long product name APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler :
The short editorial description of APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler

C13 - C14, 10A, 100-230V, 0.6 m
More>>>
APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler:
The official marketing text of APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler as supplied by the manufacturer

APC Power Cords, Input Connections: IEC-320 C14, Cord Length:2 feet ( 0.61 meters ), Output Connections: IEC 320 C13

Short summary description APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler:
This short summary of the APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

APC PWR Cord C13 - C14, 0.6 m, 24" (0.61 m), C13 coupler, C14 coupler, 10 A

Long summary description APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler:
This is an auto-generated long summary of APC PWR Cord C13 - C14, 0.6 m Black 24" (0.61 m) C13 coupler C14 coupler based on the first three specs of the first five spec groups.

APC PWR Cord C13 - C14, 0.6 m. Cable length: 24" (0.61 m), Connector 1: C13 coupler, Connector 2: C14 coupler. Input current: 10 A

Features
Product color *
Black
Connector 1 gender *
Female
Connector 2 gender *
Male
Cable length *
24" (0.61 m)
Connector 1 *
C13 coupler
Connector 2 *
C14 coupler
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Power
Input current
10 A
Weight & dimensions
Weight
15.2 oz (430 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Addison

Addison AC Power extension cable. 1.8 m 70.9" (1.8 m)
(show image)
309190 AC Power extension cable. 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C19 - C20, 4.5 m Black 179.9" (4.57 m) C19 coupler C20 coupler APC PWR Cord C19 - C20, 4.5 m Black 179.9" (4.57 m) C19 coupler C20 coupler
(show image)
AP9887 PWR Cord C19 - C20, 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
(show image)
SYAOPT3I Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Power Y Splitter - 15.2cm 5.98" (0.152 m)
(show image)
F2N503N Power Y Splitter - 15.2cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)