location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDA ARCHOS 40 GB ARCdisk USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500653
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40 GB 4200 RPM
  • - Read speed: 480 MB/s
  • - Write speed: 480 MB/s
  • - USB 2.0
Long product name Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM :
The short editorial description of Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM

HDA ARCHOS 40 GB ARCdisk USB 2.0
More>>>
Short summary description Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM:
This short summary of the Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Archos HDA 40 GB ARCdisk USB 2.0, 40 GB, 2.0, 4200 RPM

Long summary description Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM:
This is an auto-generated long summary of Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM based on the first three specs of the first five spec groups.

Archos HDA 40 GB ARCdisk USB 2.0. HDD capacity: 40 GB. USB version: 2.0. HDD speed: 4200 RPM, Read speed: 480 MB/s, Write speed: 480 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 06:43:51
Uk has collected 3 expert reviews for Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
informationweek.com
Updated:
2013-09-20 06:43:50
Back in the ‘80s, a personal computer’s hard drive had a 5.25-inch form-factor that was roughly twice the height of today’s optical drives, was heavy enough to be awkward to hold in one hand, and, at the high end, could handle as much as 100MB (if y...
0%
Brand Image Article code product Stock Price from
Freecom Classic Mobile 2.5" Hard Drive 40GB external hard drive 2.5" USB 2.0 Black Freecom Classic Mobile 2.5" Hard Drive 40GB external hard drive 2.5" USB 2.0 Black
(show image)
25057 Classic Mobile 2.5" Hard Drive 40GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Mobile Hard Drive, Design by F.A. Porsche 40GB 5400RPM USB 2.0 external hard drive
(show image)
300802 Mobile Hard Drive, Design by F.A. Porsche 40GB 5400RPM USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive 2.5" 2.0 Freecom Classic Mobile 2.5" Hard Drive USB-2 30 GB, black external hard drive 2.5" 2.0
(show image)
25224 Classic Mobile 2.5" Hard Drive USB-2 30 GB, black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 80 GB external hard drive 3.5" USB 2.0 Black Freecom Classic SL Hard Drive 80 GB external hard drive 3.5" USB 2.0 Black
(show image)
24934 Classic SL Hard Drive 80 GB 0.00
(excl. VAT)
0 (incl. VAT)
Plextor

Plextor Portable HDD (2.5 inch) external hard drive 40 GB 5400 RPM USB 2.0
(show image)
PX-PH04U/T3 Portable HDD (2.5 inch) 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Passport Portable (Silver) 40 GB USB 2.0 Hard Drive external hard drive 5400 RPM 2.5"
(show image)
WDXML400UETE Passport Portable (Silver) 40 GB USB 2.0 Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Hard Drive, Design by FA Porsche - 80GB external hard drive 7200 RPM USB 2.0
(show image)
300698EK Hard Drive, Design by FA Porsche - 80GB 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie Mobile Hard Drive Design by F.A. Porsche 40GB external hard drive 4200 RPM USB 2.0
(show image)
300693 Mobile Hard Drive Design by F.A. Porsche 40GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD 80GB USB 2.0 Essential ext Retail external hard drive 7200 RPM
(show image)
WDXUL800BBNU HD 80GB USB 2.0 Essential ext Retail 0.00
(excl. VAT)
0 (incl. VAT)
Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0 Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0
(show image)
32938 HD 40GBUSB2.0 4200rpm2.5"- Host Powered 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)