location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Ergo-T 340 Black, Gray 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo-T 340 Notebook Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNET340
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name BakkerElkhuizen Ergo-T 340 Black, Gray 17" :
The short editorial description of BakkerElkhuizen Ergo-T 340 Black, Gray 17"

Ergo-T 340, 17"
More>>>
BakkerElkhuizen Ergo-T 340 Black, Gray 17":
The official marketing text of BakkerElkhuizen Ergo-T 340 Black, Gray 17" as supplied by the manufacturer

- Ideal: for office use, "hot desking" and home offices
- Fully equipped: height adjustable (range at back: 9-26 cm) and includes a built-in document holder,a swivel base, cable management and laptop cooling sleeves
- Port Replicator Module PRM340: a unique, universal facility that allows you to pre-connect any port replicator (docking station) to the Ergo-T340
- Unique device: secures Ergo-T 340 and all connected accessories with just one cable lock
- Suitable: for all laptops up to 17 inch (min. laptop depth: 20 cm)

Short summary description BakkerElkhuizen Ergo-T 340 Black, Gray 17":
This short summary of the BakkerElkhuizen Ergo-T 340 Black, Gray 17" data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Ergo-T 340, Black, Gray, 17", 3.54 - 10.2" (90 - 260 mm), 12.8" (325 mm), 12.2" (310 mm), 3.35" (85 mm)

Long summary description BakkerElkhuizen Ergo-T 340 Black, Gray 17":
This is an auto-generated long summary of BakkerElkhuizen Ergo-T 340 Black, Gray 17" based on the first three specs of the first five spec groups.

BakkerElkhuizen Ergo-T 340. Product color: Black, Gray, Maximum notebook screen size compatibility: 17". Height adjustment range: 3.54 - 10.2" (90 - 260 mm). Width: 12.8" (325 mm), Depth: 12.2" (310 mm), Height: 3.35" (85 mm)

Design
Product color *
Black, Gray
Maximum notebook screen size compatibility
17"
Ergonomics
Height adjustment range
3.54 - 10.2" (90 - 260 mm)
Weight & dimensions
Width
12.8" (325 mm)
Depth
12.2" (310 mm)
Height
3.35" (85 mm)
Weight
6.26 lbs (2.84 kg)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)