Maxtor logo

Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Ultra-ATA/133

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20323
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Ultra-ATA/133:

DiamondMax 10 300GB PATA 16MB Buffer 7200rpm 3 Year Warranty 20pk bulk

Short summary description Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Ultra-ATA/133:

Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk, 300 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/133

Long summary description Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk internal hard drive 7200 RPM 3.5" Ultra-ATA/133:

Maxtor DiamondMax K 10 300GB PATA 16MB 7200 20pk bulk. HDD capacity: 300 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/133

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.