location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m KVM cable Gray 177.2" (4.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Octopuc Cable Kit Matrix2 PS2 4.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9300B15
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2018 22:03:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m KVM cable Gray 177.2" (4.5 m):
This short summary of the Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m KVM cable Gray 177.2" (4.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m, 177.2" (4.5 m), Gray, 2 PS/2, 1 HDDB15, 1 DB25

Long summary description Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m KVM cable Gray 177.2" (4.5 m):
This is an auto-generated long summary of Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m KVM cable Gray 177.2" (4.5 m) based on the first three specs of the first five spec groups.

Belkin KVM Octopuc Cable Kit Matrix2 PS2 4.5m. Cable length: 177.2" (4.5 m), Product color: Gray. Connector(s): 2 PS/2, 1 HDDB15, 1 DB25

Brand Image Article code product Stock Price from
Belkin

Belkin OmniView Matrix2 PS2 KVM cable Gray 70.9" (1.8 m)
(show image)
F1D9300-06 OmniView Matrix2 PS2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin KVM Octopus Cable Kit Matrix2 PS2 7.5m KVM cable Gray 295.3" (7.5 m)
(show image)
F1D9300B25 KVM Octopus Cable Kit Matrix2 PS2 7.5m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Matrix2 Cable Kit PS2 3m KVM cable Gray 118.1" (3 m)
(show image)
F1D9300-10 Omniview Matrix2 Cable Kit PS2 3m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)