icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP Business Inkjet 2800dtn Printer inkjet printer

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
241530
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Service & support options: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific duringoptional HP Support Pack for Express Exchange hardware replacement serviceOne-year limited hardware
Long product name HP Business Inkjet 2800dtn Printer inkjet printer:

Print vibrant A3+ documents, enjoy four individual high-capacity ink cartridges, swift speeds up to 24 ppm black, 21 ppm colour. Superior networking enables efficient work team sharing supported by second paper tray and automatic two-sided printing

Short summary description HP Business Inkjet 2800dtn Printer inkjet printer:

HP Business Inkjet 2800dtn Printer

Long summary description HP Business Inkjet 2800dtn Printer inkjet printer:

HP Business Inkjet 2800dtn Printer

Recommended products
Loading...
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.