HP logo

HP Jetdirect en1700 IPv4/IPv6 print server

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
175389
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year limited hardwareExchange service level (Return to HP)standard statement: Except when purchased as part of a system, HP warrants your peripheral hardware product against defects in materials and workmanship for a period of one year from receipt by the end-user (proof of purchase required). If HP receives notice of such defects during theperiod, HP will either, at its option, repair or replace products that prove to be defective.
Long product name HP Jetdirect en1700 IPv4/IPv6 print server:

Enjoy great investment protection as the HP Jetdirect en1700 IPv6 Print Server is backwards compatible with IPv4 and it runs with IPv6 networks. It connects easily to both laser and inkjet printers, as well as selected HP All-in-Ones.

Short summary description HP Jetdirect en1700 IPv4/IPv6 print server:

HP Jetdirect en1700 IPv4/IPv6 Print Server

Long summary description HP Jetdirect en1700 IPv4/IPv6 print server:

HP Jetdirect en1700 IPv4/IPv6 Print Server

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.