location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD080HJ
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 22.9 oz (648 g)
Long product name Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II :
The short editorial description of Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

HD SAMSUNG 80Gb SATA II 8Mb HD080HJ
More>>>
Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
The official marketing text of Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II as supplied by the manufacturer

The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.

- Formatted Capacity : 80.0 GB
- Native Serial ATA II (3.0Gbps) with Native Command Queuing (NCQ)
- Fluid Dynamic Bearing Spindle Motor Technology
- High Speed Dual Digital Signal Processor (DSP) Based Architecture
- ATA SMART Compliant
- ATA Security Mode Feature Set
- ATA Host Protected Area Feature Set
- ATA Automatic Acoustic Management Feature Set
- ATA 48-bit Address Feature Set
- ATA Streaming Feature Set
- ATA Power Up In Standby Feature Set
- ATA Device Configuration Overlay Feature Set
- Permuted RLL/ECC On-The-Fly Error Correction
- RoHS-compliant
- NoiseGuard™
- SilentSeek™
- Hot-Plug & Hot-Swap capable

Short summary description Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This short summary of the Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P 80GB HDD, 80 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung Spinpoint P 80GB HDD internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung Spinpoint P 80GB HDD. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
Access time
8.9 ms
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
7.8 W
Power consumption (standby)
0.7 W
Power consumption (PowerSave)
0.7 W
Power consumption (read)
8 W
Power consumption (write)
8 W
Power consumption (idle)
6.8 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1.5 G
Non-operating vibration
8 G
Operating altitude
-12000 - 120000" (-304.8 - 3048 m)
Non-operating altitude
-12000 - 480000" (-304.8 - 12192 m)
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1" (25.4 mm)
Depth
5.75" (146.1 mm)
Weight
22.9 oz (648 g)
Other features
Power requirements
5V°±5% / 12V°±10%
Dimensions (WxDxH)
4 x 5.75 x 1" (101.6 x 146.1 x 25.4 mm)
Internal
Yes
Drive ready time
7 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:05:46
Uk has collected 1 expert review for Samsung Spinpoint P 80GB HDD internal hard drive 3.5" 7200 RPM Serial ATA II 8 MB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Samsung HD080HJ 80Gb SATA II 8Mb 20pk internal hard drive 7200 RPM Serial ATA II Samsung HD080HJ 80Gb SATA II 8Mb 20pk internal hard drive 7200 RPM Serial ATA II
(show image)
HD080HJ?20PK HD080HJ 80Gb SATA II 8Mb 20pk 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 160GB HDD internal hard drive 7200 RPM 8 MB Serial ATA II Samsung Spinpoint P 160GB HDD internal hard drive 7200 RPM 8 MB Serial ATA II
(show image)
HD160JJ 160GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 120gb sata II 300 7200 rpm 8mb internal hard drive Serial ATA II Samsung 120gb sata II 300 7200 rpm 8mb internal hard drive Serial ATA II
(show image)
HD120IJ 120gb sata II 300 7200 rpm 8mb 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP0812C internal hard drive 80 GB 7200 RPM 8 MB 3.5" Serial ATA Samsung Spinpoint P SP0812C internal hard drive 80 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
SP0812C SP0812C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 120GB Serial ATA Hard Drive internal hard drive 80 GB 7200 RPM 8 MB 3.5" Samsung Spinpoint P 120GB Serial ATA Hard Drive internal hard drive 80 GB 7200 RPM 8 MB 3.5"
(show image)
SP1213C 120GB Serial ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP1614C internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Samsung Spinpoint P SP1614C internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
SP1614C SP1614C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)