Maxtor logo

Maxtor DiamondMax 160GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33227
Info modified on:
07 Mar 2024, 15:34:52
Long product name Maxtor DiamondMax 160GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133:

160GB, ATA/133, 8MB buffer, 7200rpm

Short summary description Maxtor DiamondMax 160GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133:

Maxtor DiamondMax 160GB HDD, 160 GB, 7200 RPM, 8 MB, 3.5", Ultra-ATA/133

Long summary description Maxtor DiamondMax 160GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/133:

Maxtor DiamondMax 160GB HDD. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Ultra-ATA/133

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.