location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox P69-MDDP128F graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P69-MDDP128F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P69-MDDP128F show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Matrox P69-MDDP128F graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit PCI
  • - DVI-I ports quantity: 2
Guarantee: 3-year warranty
Long product name Matrox P69-MDDP128F graphics card GDDR2 :
The short editorial description of Matrox P69-MDDP128F graphics card GDDR2

P690 PCI - 128 MB DDR2, DVI x 2, ATX FF, 2048 x 1536 Analog, 1920 x 1200 Digital
More>>>
Matrox P69-MDDP128F graphics card GDDR2:
The official marketing text of Matrox P69-MDDP128F graphics card GDDR2 as supplied by the manufacturer

Reliable, ultra-low power graphics solution with wide enterprise flexibility

The Matrox Millennum P690 PCI offers 128MB of graphics memory and full DualHead® support for using two digital or analog monitors at high resolution and pristine image quality. With ultra-low power consumption, fanless cooling and unified display drivers for easy deployment across multiple systems, the P690 PCI is suitable for a wide range of professional applications. This graphics card builds upon the reliability, stability, and features of the proven P-Series product line, making it an ideal choice for use in long-life environments.

- Matrox DualHead® technology with support for two digital or analog monitors at a time
- Independent resolutions and stretched desktop both supported
- PCI card compatible with all PCI and PCI-X slots
- Passive cooling (heat sink with no fan) for silent operation and extra reliability
- Ultra low power consumption: 10.7 watts
- Unified driver package also compatible with other products in P-Series, G-Series, QID Series, MMS Series, Parhelia Series, and Extio Series
- Display drivers for Windows XP and XP x64, Windows 2000, Windows Vista (XDDM) and Vista x64 (XDDM), Windows Server 2003 and Server 2003 x64*
- Easy-to-use Matrox PowerDesk desktop management software
- Support for customizable unattended installation of drivers for multi-system set-up
- Compatible with Matrox PowerSpace for augmented multi-display desktop functionality including multiple workspace configuration support, program autostart, desktop recall, RDP recognition support, and multi-system workspace import/export
- Joined graphics card mode enables an additional Matrox DualHead‡ or TripleHead± graphics card to work in tandem in one system to drive up to four displays using advanced multi-card features†
- Widescreen resolution support and additional functionality via Matrox PowerRes
- Display pivoting (rotation) support
- Global sales and technical support
- RoHS and WEEE compliant

* Drivers for Windows Server 2003, Windows XP x64 (64-bit) and Windows Vista XDDM available online. For other possible operating systems, contact Matrox.
‡ With Joined graphics card mode, some DualHead graphics cards can be joined with a second compliant DualHead or TripleHead graphics card to drive up to four displays.
± In Joined graphics card mode, compliant TripleHead graphics cards are supported in DualHead mode only.
† Joined graphics card mode multi-display configurations can be obtained by downloading the Matrox PowerDesk-SE version 2.04 display driver and above.

Hardware included
- Matrox P690 PCI graphics card
- Two DVI-I-to-HD15 connector adapters

Software included
- Matrox display drivers for Microsoft Windows XP and Windows 2000*
- Matrox PowerDesk desktop management software

* Please use the driver section for additional operating systems or contact us for information regarding operating systems not shown on the Matrox web site.

Short summary description Matrox P69-MDDP128F graphics card GDDR2:
This short summary of the Matrox P69-MDDP128F graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox P69-MDDP128F, GDDR2, 128 bit, 2048 x 1536 pixels, PCI

Long summary description Matrox P69-MDDP128F graphics card GDDR2:
This is an auto-generated long summary of Matrox P69-MDDP128F graphics card GDDR2 based on the first three specs of the first five spec groups.

Matrox P69-MDDP128F. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1920 x 1200 pixels
Maximum displays per videocard
2
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI
Dual VGA
Yes
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
2
DVI ports quantity
2
Performance
DirectX version *
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Certification
Class B – ACA, CE, CSA, FCC, VCCI
Weight & dimensions
Depth
6.6" (167.6 mm)
Height
4.2" (106.7 mm)
Other features
Mac compatibility
No
Compatible operating systems
Windows XP, XP x64, Windows 2000, Windows Vista (XDDM), Vista x64 (XDDM), Windows Server 2003, Server 2003 x64
Number of processors installed
1
Brand Image Article code product Stock Price from
Matrox P69-MDDE128F graphics card GDDR2 Matrox P69-MDDE128F graphics card GDDR2
(show image)
P69-MDDE128F P69-MDDE128F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE128LA1F graphics card GDDR2 Matrox P69-MDDE128LA1F graphics card GDDR2
(show image)
P69-MDDE128LA1F P69-MDDE128LA1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE128LPF graphics card GDDR2 Matrox P69-MDDE128LPF graphics card GDDR2
(show image)
P69-MDDE128LPF P69-MDDE128LPF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDE256LAUF graphics card GDDR2 Matrox P69-MDDE256LAUF graphics card GDDR2
(show image)
P69-MDDE256LAUF P69-MDDE256LAUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox P69-MDDP256LAUF graphics card GDDR2 Matrox P69-MDDP256LAUF graphics card GDDR2
(show image)
P69-MDDP256LAUF P69-MDDP256LAUF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)