location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E53+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T6367.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:55:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 5.2 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver :
The short editorial description of BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver

DC E53+ Silver 5.2M pixel with CCD sensor 4x digital zoom 2.5i LCD touchpanel with 16MB memory SD card slot
More>>>
BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
The official marketing text of BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver as supplied by the manufacturer

Top image quality by 4.92 megapixels effective CCD and 3X optical zoom.

The BenQ DC E53+'s trim looks show off the aesthetic appeal of a camera measuring a mere 24 mm front to back. With their elegant aluminum alloy casing, these cameras exude sophisticated beauty.

Not only a delight to behold, they're sublimely easy to handle as well, making the very act of taking a photo a source of pleasure.

The BenQ DC E53+ provides a five megapixel CCD, as well as 3x optical zoom that makes it easy to get great shots even at a distance. And the high-resolution CCD means you can get crisply detailed prints even at huge A1 sizes.

The DC E53 also supports filming of AVI video with sound. With capabilities close to those of a DV camera, the DC E53 lets you easily preserve the most cherished moments of life.

Despite a diminutive form roughly the height and width of a business card, the BenQ DC E53+ still manages to incorporate a spacious 2.5" color screens. And compared to ordinary TFT LCDs, these camera's LTPS LCD offers color that is more vibrant and with superior saturation. And its lower power consumption gives you longer battery life for taking and browsing your photographs. The very act of taking a photograph.

Short summary description BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
This short summary of the BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E53+, 5.2 MP, 2560 x 1920 pixels, CCD, 3x, 4.59 oz (130 g), Silver

Long summary description BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

BenQ DC E53+. Camera type: Compact camera, Megapixel: 5.2 MP, Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 16 MB. Weight: 4.59 oz (130 g). Product color: Silver

Picture quality
Camera type *
Compact camera
Megapixel *
5.2 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Exposure
ISO sensitivity
50, 100, 200, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
ASF
Memory
Internal memory
16 MB
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
3.48" (88.5 mm)
Depth
0.945" (24 mm)
Height
2.15" (54.5 mm)
Weight
4.59 oz (130 g)
Other features
Video capability
Yes
Interface
USB 1.1
Lens system
F=5.4 - 16.2 mm
Camera shutter speed
1/2 - 1/1000 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:18:39
Uk has collected 1 expert review for BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Brand Image Article code product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)