BenQ logo

BenQ FP531 computer monitor 15" 1024 x 768 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118478
Info modified on:
22 Aug 2022, 16:26:14
Long product name BenQ FP531 computer monitor 15" 1024 x 768 pixels Silver:

FP531 Silver 15" TFT

BenQ FP531 computer monitor 15" 1024 x 768 pixels Silver:

Large Viewable Size
The viewable size of FP531 is larger than that of regular 15-inch CRT monitors and provides users a much bigger screen to meet the requirement of big screen applications like documentation.

Narrow bezel
Narrow bezel brings users a clean feeling and they won't feel the pressure from board bezel as occurs with CRT monitors. It’s a rare feature for an entry-level LCD monitor and is uncommon among competitors’ entry level models.

Auto calibration
BenQ FP531 is equipped with the “Auto adjustment” function for adjusting the phase, vertical and horizontal position automatically three times under each timing. With the “Auto adjustment” function users may enjoy perfect images without any extra effort.

iKey
With the auto-adjustment-key – iKey, users can easily adjust the display quality and setting.

Space Saving
The LCD Monitor is only about 40% the depth of a regular CRT with the equivalent screen size. It saves you more than two thirds of the desk space needed for a conventional monitor, ideal for environments where space is at a premium.

Environment Consideration
Adhering to our commitment to the environment, BenQ is dedicated to manufacturing environment-friendly products. BenQ’s commitment to green monitors encompasses all stages, from manufacturing to packaging and obtains TCO’99 environmental safety certificate. The TCO'99 is dedicated to further improve the performance and quality of computer systems and peripherals. The regulation also includes acoustic noise.

Ergonomics
Understanding that users require different viewing angles for a variety of applications, BenQ LCD Monitor tilt function (0-25 degrees) and VESA wall mounting function are designed for a wide sphere of adjustment possibilities and viewing comfort.

Accessories
The configuration includes BenQ FP531 monitor, CD-ROM manual, Quick Start Guide, power cable and signal cables. Quick Start Guide can provide basic clues and guide users to install BenQ FP531 quickly. Other detail information as well as .inf and .icm files and a test program are all recorded in CD-ROM manual. The CD-ROM manual is in PDF format with an auto start HTML format file. With PDF format user can view both text and picture in our manual very easily.

Short summary description BenQ FP531 computer monitor 15" 1024 x 768 pixels Silver:

BenQ FP531, 15", 1024 x 768 pixels, 25 ms, Silver

Long summary description BenQ FP531 computer monitor 15" 1024 x 768 pixels Silver:

BenQ FP531. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 25 ms. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.