HP logo

HP LaserJet 1022n 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232991
Info modified on:
13 Jul 2023, 00:59:47
Guarantee:
One-year limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet 1022n 1200 x 1200 DPI A4:

The HP LaserJet 1022n Printer, a very affordable and compact laser printer for the cost-conscious office, delivers high-quality, networked HP LaserJet printing at a price any business can afford.

HP LaserJet 1022n 1200 x 1200 DPI A4:

The HP LaserJet 1022n Printer, an affordable and compact laser printer for the cost-conscious office, delivers high-quality HP LaserJet printing at a price any business can afford. With easy network set up and installation, Hi-Speed USB connectivity, and fast 10/100 networking, you can start printing professional-quality business documents right away. Instant-on Technology lets you print your first page in just 8 seconds, with print speeds up to 18 pages per minute.

Short summary description HP LaserJet 1022n 1200 x 1200 DPI A4:

HP LaserJet 1022n, Laser, 1200 x 1200 DPI, A4, 18 ppm, Network ready, Gray

Long summary description HP LaserJet 1022n 1200 x 1200 DPI A4:

HP LaserJet 1022n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Network ready. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.