- - 160 GB 7200 RPM Serial ATA II
- - HDD
- - Storage drive buffer size: 8 MB
- - 22.9 oz (648 g)
HD1160JJ 160gb sata II 300 7200 rpm 8mb
The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.
Native Serial ATA II (3.0Gbps) with Native Command Queuing (NCQ)
Fluid Dynamic Bearing Spindle Motor Technology
High Speed Dual Digital Signal Processor (DSP) Based Architecture
ATA SMART Compliant
ATA Security Mode Feature Set
ATA Host Protected Area Feature Set
ATA Automatic Acoustic Management Feature Set
ATA 48-bit Address Feature Set
ATA Streaming Feature Set
ATA Power Up In Standby Feature Set
ATA Device Configuration Overlay Feature Set
Permuted RLL/ECC On-The-Fly Error Correction
RoHS-compliant
NoiseGuard™
SilentSeek™
Hot-Plug & Hot-Swap capable
Samsung Spinpoint P 160GB HDD, 160 GB, 7200 RPM
Samsung Spinpoint P 160GB HDD. HDD capacity: 160 GB, HDD speed: 7200 RPM