location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 9500 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels A4 outdoor film 210x297 mm white extra strong adhesion film matt weatherproof 10 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705095006
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 9500 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Reliable adhesion under extreme conditions, temperature-resistant from -40° C to +150° C
  • - Ideal for rugged applications, ageing-resistant and saltwater-resistant
  • - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour – not for inkjet printers
Long product name HERMA 9500 printer label White Self-adhesive printer label :
The short editorial description of HERMA 9500 printer label White Self-adhesive printer label

Weatherproof outdoor film labels A4, 210 x 297 mm, white, extremely strong adhesion, stretchable
More>>>
Short summary description HERMA 9500 printer label White Self-adhesive printer label:
This short summary of the HERMA 9500 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 9500, White, Self-adhesive printer label, A4, Polyolefin, Laser, Permanent

Long summary description HERMA 9500 printer label White Self-adhesive printer label:
This is an auto-generated long summary of HERMA 9500 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

HERMA 9500. Product color: White, Label type: Self-adhesive printer label, Format: A4. Label width: 8.27" (21 cm), Label height: 11.7" (29.7 cm). Package width: 8.35" (212 mm), Package depth: 0.315" (8 mm), Package height: 12.8" (325 mm). Labels per pack: 10 pc(s), Media sheets per package: 10 sheets, Labels per sheet: 1 pc(s). Country of origin: Germany, Technical features: opaque, outdoor

Country Distributor
Lithuania 1 distributor(s)