location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8v deluxe Socket 939 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8v deluxe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10562
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A8v deluxe Socket 939 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket 939
  • - ATX
  • - Maximum internal memory: 4 GB
Long product name ASUS A8v deluxe Socket 939 ATX :
The short editorial description of ASUS A8v deluxe Socket 939 ATX

Asus A8v deluxe s939 wr/sata
More>>>
ASUS A8v deluxe Socket 939 ATX:
The official marketing text of ASUS A8v deluxe Socket 939 ATX as supplied by the manufacturer

The ASUS A8V Deluxe is the ideal networking platform for SOHO and homes. Supporting WiFi@HOME, a unique feature found only in ASUS solutions, users can easily establish an 802.11g wireless LAN through a user-friendly, one-touch set up wizard. Also incorporating industry-leading specifications for CPU, memory, system bus, Gigabit LAN and Dual RAID, the A8V Deluxe is excellent for home server applications.

Short summary description ASUS A8v deluxe Socket 939 ATX:
This short summary of the ASUS A8v deluxe Socket 939 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8v deluxe, AMD, Socket 939, 2000 MHz, 4 GB, 0, 1, JBOD, Marvell 88E8001 GbE Gigabit Lan PCI Controller

Long summary description ASUS A8v deluxe Socket 939 ATX:
This is an auto-generated long summary of ASUS A8v deluxe Socket 939 ATX based on the first three specs of the first five spec groups.

ASUS A8v deluxe. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 2000 MHz. Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Networking features: Marvell 88E8001 GbE Gigabit Lan PCI Controller. Motherboard form factor: ATX, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket 939
Processor system buses supported
2000 MHz
Memory
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, JBOD
Network
Networking features
Marvell 88E8001 GbE Gigabit Lan PCI Controller
Features
Motherboard form factor *
ATX
Power source type
ATX
Packaging content
Bundled software
- Drivers - ASUS PC Probe - Trend Micro PC-cillin 2002 anti-virus software (OEM version) - ASUS LiveUpdate Utility
Other features
Controller interface type
UltraDMA 133/100/66/33, Serial ATA
Audio output
Realtek ALC850, 8-channel CODEC
I/O ports
1 x Parallel 1 x Serial 1 x PS/2 Keyboard 1 x PS/2 Mouse 1 x 8-channel Audio I/O 1 x RJ45 1 x Optical S/PDIF Output 1 x Coaxial S/PDIF Output 4 x USB 2.0/1.1 1 x IEEE1394
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:20
Uk has collected 2 expert reviews for ASUS A8v deluxe Socket 939 ATX and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
3dxtreme.net
Updated:
2017-03-01 06:33:20
IntroductionToday 3DXtreme has the great pleasure of reviewing one of Asus? offering to the AMD Athlon64 socket 939 line, the A8V Deluxe. Historically it has been shown that performance from one motherboard to another on the Athlon64 platform has been...
0%
pcstats.com
Updated:
2017-03-01 06:33:20
Standard onboard goodies consist of 7.1 channel audio, IEEE 1394, Gigabit LAN, Serial ATA RAID, not to mention a PCI/AGP lock and HyperTransport links at 1000MHz.
81%