location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG6V98EA06
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Silver
  • - AMD PRO A6 PRO A6-7050B 2.2 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 44 Wh
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver :
The short editorial description of HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

AMD A6 Pro-7050B (2.2 GHz, 1MB), 15.6" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, AMD Radeon R4 series, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8.1 Pro + Microsoft Office 365 Personal (YF175AA)
More>>>
HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
The official marketing text of HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver as supplied by the manufacturer

Protect your data and investment with the ProBook designed to deliver impressive performance and reliability. Take on your workday with the budget friendly HP ProBook 455 G2.

Features

Windows 8.1 Pro or other operating systems available

Affordable performance.
- Help boost productivity and enjoy the robust performance of cost effective and energy-efficient AMD APUs with optional AMD discrete graphics supporting AMD Switchable Graphics and optional AMD Radeon™ Dual Graphics4 in the HP ProBook 455 G2.

Safeguard data and devices.
- Help keep sensitive data secure with rock solid security features like HP Client Security, and HP BIOS Protection, as well as the embedded TPM 1.2.

Designed for mobility.
- The soft touch paint on the LCD cover and brushed aluminum keyboard deck help you travel in style with reliable and sleek 15.6-inch diagonal HP ProBook 455 G2 that withstood the 115,000 hour HP Total Test Process.

Featuring
- Guard your data, device and identity with HP Client Security.
- HP BIOS Protection’s6 automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.
- With TPM 1.2 your critical data has protection with hardware-based encryption keys.
- Rest easy with a ProBook that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.
- Help protect sensitive electronics and key components from minor spills with a thin layer of Mylar film in the backlit spill-resistant keyboard.
- Optional AMD discrete graphics supporting AMD Switchable Graphics and optional AMD Radeon™ Dual Graphics on the HP ProBook 455 provide outstanding visual experiences on the HD display.
- Easily share your internet connection with devices or colleagues to get productive fast.
- Gain faster, more reliable wireless than ever. Stay connected with less interference using the built-in wireless support and optional Bluetooth® wireless technology.
- The latest storage options ensure optimum performance from your HP ProBook. Choose from a range of SSD and HDD drive options for up to 1 TB of storage.

Short summary description HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This short summary of the HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 455 G2, AMD PRO A6, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:
This is an auto-generated long summary of HP ProBook 455 G2 AMD PRO A6 PRO A6-7050B Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP ProBook 455 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A6, Processor model: PRO A6-7050B, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 4.85 lbs (2.2 kg)

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A6
Processor model *
PRO A6-7050B
Processor cores
2
Processor threads
2
Processor boost frequency
3 GHz
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
AMD A76M FCH
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
44 Wh
Security
Cable lock slot
No
Weight & dimensions
Width
14.8" (375 mm)
Depth
10.3" (262.8 mm)
Height (front)
0.921" (2.34 cm)
Height (rear)
1" (2.55 cm)
Weight *
4.85 lbs (2.2 kg)
Other features
Intel segment tagging
Enterprise, Professional