location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6pin to 8pin Power Supply Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6pin to 8pin Power Supply Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1G35AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296878858 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:36:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 6pin to 8pin Power Supply Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use with any graphics card with a dual 6-pin connector (sold separately).
Long product name HP 6pin to 8pin Power Supply Adapter :
The short editorial description of HP 6pin to 8pin Power Supply Adapter

HP 6pin to 8pin Power Supply Adapter
More>>>
HP 6pin to 8pin Power Supply Adapter:
The official marketing text of HP 6pin to 8pin Power Supply Adapter as supplied by the manufacturer

Use the 6-pin to 8-pin graphics power adapter to convert the workstation's 6-pin power cable connector to a single 8-pin power connector, which can then be used to power high-power graphics cards or other PCIe cards (sold separately) that require an 8-pin power connector input.

Short summary description HP 6pin to 8pin Power Supply Adapter:
This short summary of the HP 6pin to 8pin Power Supply Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6pin to 8pin Power Supply Adapter, 8-pin, 6-pin, Black

Long summary description HP 6pin to 8pin Power Supply Adapter:
This is an auto-generated long summary of HP 6pin to 8pin Power Supply Adapter based on the first three specs of the first five spec groups.

HP 6pin to 8pin Power Supply Adapter. Connector 1: 8-pin, Connector 2: 6-pin. Product color: Black

Ports & interfaces
Connector 1 *
8-pin
Connector 2 *
6-pin
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Compatible products
Z420, Z440, Z620, Z640, Z820, Z840
HP segment
Business
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
United States 2 distributor(s)