location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE XL450 Gen9 LGA 2011-v3 Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL450 Gen9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786595-B23 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793490716 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:55:28
The date of the most recent change of the data-sheet in Icecat's system
Quickspecs (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE XL450 Gen9 LGA 2011-v3 Rack (4U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4U instead of 4.3U Chassis
  • - 4 PCIe eight slots and one FlexibleLOM instead of single PCIe 8x mezzanine
  • - Higher performance Socket R instead of Gen8 Socket B
  • - Optional H or P series controller option for two boot drives gives more controller and cabling flexibility for drives
  • - M.2 support improves storage density
  • - BROC Gen9 provides hardware RAID with a battery-backed write cache and uses an open source driver
  • - Uses common-slot power supplies
Guarantee: 1-Year Parts, 1-Year Labor, 1-Year Onsite support with next business day response
Long product name HPE XL450 Gen9 LGA 2011-v3 Rack (4U) :
The short editorial description of HPE XL450 Gen9 LGA 2011-v3 Rack (4U)

ProLiant XL450 Gen9 Configure-to-order Server Node for Apollo 4530 Chassis
More>>>
Short summary description HPE XL450 Gen9 LGA 2011-v3 Rack (4U):
This short summary of the HPE XL450 Gen9 LGA 2011-v3 Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE XL450 Gen9, LGA 2011-v3, Intel, Intel® Xeon®, Intel Xeon E5-2600 v3, DDR4-SDRAM, 512 GB

Long summary description HPE XL450 Gen9 LGA 2011-v3 Rack (4U):
This is an auto-generated long summary of HPE XL450 Gen9 LGA 2011-v3 Rack (4U) based on the first three specs of the first five spec groups.

HPE XL450 Gen9. Processor socket: LGA 2011-v3, Processor manufacturer: Intel, Processor family: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB. Chassis type: Rack (4U)

Country Distributor
United Kingdom 2 distributor(s)