location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bals Elektrotechnik 414 socket-outlet ELV Green, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bals Elektrotechnik Check ‘Bals Elektrotechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
414
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
414
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4024941004145
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Bals Elektrotechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bals Elektrotechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bals Elektrotechnik 414 socket-outlet ELV Green, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ELV Sockets quantity: 1 Green, Gray
  • - Housing material: Polyamide
  • - IP44
  • - 2P
Long product name Bals Elektrotechnik 414 socket-outlet ELV Green, Gray :
The short editorial description of Bals Elektrotechnik 414 socket-outlet ELV Green, Gray

16A, 2P, 20-50V, 400Hz, IP44, 3h, ELV
More>>>
Short summary description Bals Elektrotechnik 414 socket-outlet ELV Green, Gray:
This short summary of the Bals Elektrotechnik 414 socket-outlet ELV Green, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bals Elektrotechnik 414, ELV, 2P, 3 h, Green, Gray, Polyamide, IP44

Long summary description Bals Elektrotechnik 414 socket-outlet ELV Green, Gray:
This is an auto-generated long summary of Bals Elektrotechnik 414 socket-outlet ELV Green, Gray based on the first three specs of the first five spec groups.

Bals Elektrotechnik 414. Socket type: ELV, Number of poles: 2P, Reference: 3 h. Product color: Green, Gray, Housing material: Polyamide, International Protection (IP) code: IP44. Rated voltage: 20 - 50 V, Rated current: 16 A, Rated frequency: 400 Hz