location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bals Elektrotechnik Check ‘Bals Elektrotechnik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4024941045001
Category:
An electrical connector is an electro-mechanical device for joining electrical circuits as an interface using a mechanical assembly.
Electrical Standard Connectors Check ‘Bals Elektrotechnik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bals Elektrotechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 14:05:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight :
The short editorial description of Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight

63A, 3P, 40 - 50V, 50/60Hz, IP44
More>>>
Short summary description Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight:
This short summary of the Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight data-sheet is auto-generated and uses the product title and the first six key specs.

Bals Elektrotechnik 4500, 63 A, 40 - 50 V, 50 - 60 Hz, 3P, 12 h, Straight

Long summary description Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight:
This is an auto-generated long summary of Bals Elektrotechnik 4500 electrical standard connector 63 A 3P Straight based on the first three specs of the first five spec groups.

Bals Elektrotechnik 4500. Current: 63 A, Voltage: 40 - 50 V, AC input frequency: 50 - 60 Hz. Number of poles: 3P, Reference: 12 h, Connector type: Straight