Samsung logo

Samsung UE55JU6410U 55" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132319
Info modified on:
27 May 2024, 13:17:48
Long product name Samsung UE55JU6410U 55" 4K Ultra HD Smart TV Wi-Fi Silver:

55" 3840 x 2160, UHD 4K, 1000 PQI, Quad Core, SMART TV, DVB-T2/C/S2, HDMI/USB/LAN, Wi-Fi, 2 x 10W, A+, VESA, Silver

Samsung UE55JU6410U 55" 4K Ultra HD Smart TV Wi-Fi Silver:

The most superior UHD picture quality experience
With picture quality that offers four times the detail of Full HD, the JU6410 produces stunningly bright and clearer images. Thanks to PurColour technology, even the most vibrant colours blaze to life as everything shown on the screen is expressed with richer true-to-life tones.

Enjoy faster UHD streaming, catch-up and games services
Use the latest apps to access the best UHD content on Netflix and Amazon with further providers coming soon. Instantly search for content making it faster to find the programs and movies you want while you are still watching TV.

Lifelike viewing with Auto Depth Enhancer
Images come to life with Samsung’s Auto Depth Enhancer. By applying different levels of contrast enhancement to different areas on the screen, your entertainment is more immersive. Cinematic shots, from majestic mountains to sweeping panoramas, will seem even more breathtaking.

Experience more accurate and natural colours
Appreciate the purest expression of colour. With the ability to produce more accurate and natural colours , your TV screen will open a new window to reality.

Enhance clarity with brilliant UHD Upscaling
Samsung’s unique UHD experience gets you closer to the action. Enjoy stunningly sharp images and amazing clarity thanks to Samsung’s innovative UHD Upscaling technology. It converts lower resolution content – such as live TV – to a level of detail that’s four times better than Full HD.

Your TV and mobile devices in perfect sync
Samsung Easy Sharing makes it easy to share content between your TV and mobile. Whether it’s a fun video or that must-see TV show Samsung Smart TV picks up the signal when your device is close and seamlessly plays the content perfect for the big screen. It works the other way around, too, so you can move about your house while viewing your favourite content on your device.

Powerful Quad Core performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. Enjoy faster multitasking and switch between content and web browsing. Also, you’ll notice smoother experience when interacting with your TV.

The best Ultra HD movies and TV shows on demand
Explore a wide range of stunning UHD content from Amazon Prime Instant Video and Netflix. The easy-to-use apps lets you access the latest Ultra HD movies and TV shows, including Golden Globe award winner Transparent, Mozart In The Jungle & Bosch from Amazon Instant Video, House of Cards and Marvel’s Daredevil from Netflix. Just sign up for a free 30-day trial of Amazon Prime Instant Video or Netflix using your Samsung Smart TV and enjoy your favourite entertainment as you've never seen it before.

Short summary description Samsung UE55JU6410U 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55JU6410U, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55JU6410U 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55JU6410U. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.