location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i2820 Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1526383 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771526382 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1526383 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 8.5 x 34" (216 x 863 mm) Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 32 W
Long product name Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black :
The short editorial description of Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black

i2820, 70/40 ppm, 600dpi, USB 2.0, USB 3.0, 100-240 V, 5.5 kg
More>>>
Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black:
The official marketing text of Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer

So much performance in so little space.
To keep your business process humming, you need a scanning solution that combines great image quality, simple operation and time-saving productivity. The latest Kodak i2000 Series Scanners offer all that in a very small yet powerful package. Check out all the ways these scanners can help you get ahead and stay there.

Impressive productivity.

No need for warmup time, so you can start scanning instantly. Then keep moving through mountains of documents.
-Input trays hold up to 100 pages (75 pages for the i2420)
-Barcode technology delivers data to applications
-Software streamlines mixed jobs by recognizing color, blank, and skewed pages

Superior image quality.
Capture images with greater clarity and more consistent color. Built-in Perfect Page technology automatically delivers clear, crisp images, which minimizes the need for rescanning or post-image processing.

No expertise required.

Smart Touch technology lets you perform up to nine different tasks with the push of a button.
-Create PDFs
-Attach documents to e-mails
-Organize documents in folders
-Send to Cloud services

Short summary description Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i2820 Scanner, 8.5 x 34" (216 x 863 mm), 600 x 600 DPI, 48 bit, 24 bit, 70 ppm, 140 ipm

Long summary description Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Kodak i2820 Scanner. Maximum scan size: 8.5 x 34" (216 x 863 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: ADF scanner, Product color: Black, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 8000 pages, Scan file formats: BMP, JPG, PDF, RTF, TIFF. Standard input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Media thickness (min): 0.0492" (1.25 mm)

Impressive productivity
Impressive productivity

• Save time by using Smart Touch technology to perform multi-step scanning processes with the press of a button
• Built-in barcode reading delivers data to applications
• No waiting for warmup: start scanning instantly with always-ready LED light
• Scan larger batches in input trays that hold up to 100 pages
• Streamline mixed jobs: the scanner automatically recognizes color pages, bypasses blank pages, and orients every document so it’s right-side up

Endless versatility
Endless versatility

• Handles almost anything: small documents or large, thick or thin, ID cards, even embossed hard cards
• Mix small, large, thin and thick documents in one batch
• Expand your possibilities by scanning bound, oversize, and fragile documents with optional legal- and tabloid-size flatbed accessories
• Manage and update the scanner remotely to save deployment time using Kodak Asset Management Software

Better image quality
Better image quality

• Capture images with greater consistency, clarity, and color
• Built-in Perfect Page technology can deliver scans even clearer than the original documents
• Read and capture text flawlessly for more accurate OCR
• Consistently great image quality means you’ll virtually eliminate rescanning or post-image processing

Space-saving design
Space-saving design

The innovative, even-more-compact stow-or-go design lets you store the scanner upright when not in use

No expertise required
No expertise required

• Smart Touch technology lets you with the push of a button — including creating PDFs, attaching documents to e-mails, organizing them in folders, or sending them to Cloud services
• Easy-to-read control panel makes scanning documents simple

Scanning
Maximum scan size *
8.5 x 34" (216 x 863 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
70 ppm
Duplex ADF scan speed (b/w, A4)
140 ipm
Duplex ADF scan speed (color, A4)
120 ipm
Black/white scanning color modes
Grayscale
Design
Scanner type *
ADF scanner
Product color *
Black
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
8000 pages
Scan to
File, Image
Scan drivers
ISIS, TWAIN, WIA
Input capacity
Standard input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Media thickness (min)
0.0492" (1.25 mm)
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Maximum scan area (ADF)
8.5 x 160" (216 x 4064 mm)
Minimum scan area (ADF)
1.97 x 1.97" (50 x 50 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
32 W
Power consumption (standby)
4 W
Power consumption (off)
0.32 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 14.04
Server operating systems supported
Windows Server 2008 x64, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
50 - 95 °F
Certificates
Certification
AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B)
Weight & dimensions
Width
13" (330 mm)
Depth
6.38" (162 mm)
Height
9.69" (246 mm)
Weight
12.1 lbs (5.5 kg)
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:54:45
Uk has collected 1 expert review for Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 07:54:45
The Kodak i2820 Scanner ($1,695) delivers enough to make it an excellent fit for a medium-size office or workgroup with unusually heavy-duty scan needs. Unfortunately, it also costs a lot more compared with its competition for a relatively small increase...
Good Fast. Duplex (two-sided) scanning. 100-sheet capacity. 8,000-sheet recommended daily volume.
Bad Offers only a small step up in capability compared with far-less-expensive competition...
Bottom line The Kodak i2820 is pricey compared with scanners that offer almost as much, but if you need the additional speed and capacity, it could be worth the extra cost...
80%
Brand Image Article code product Stock Price from
Kodak i2620 Scanner ADF scanner 600 x 600 DPI A4 Black Kodak i2620 Scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
1501725 i2620 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray
(show image)
1120435 i2420 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i2900 Flatbed & ADF scanner 600 x 600 DPI A4 Black Kodak i2900 Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
1140219 i2900 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)