location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i2420 Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1120435 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771120436 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1120435 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1120435 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LED Built-in display
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 8.5 x 34" (216 x 863 mm) Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 32 W
Long product name Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray :
The short editorial description of Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray

i2420, 40/40 ppm 600dpi, USB 2.0, USB 3.0, 100-240 V, 5.5 kg
More>>>
Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray:
The official marketing text of Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray as supplied by the manufacturer

So much performance in so little space.
To keep your business process humming, you need a scanning solution that combines great image quality, simple operation and time-saving productivity. The latest Kodak i2000 Series Scanners offer all that in a very small yet powerful package. Check out all the ways these scanners can help you get ahead and stay there.

Impressive productivity.

No need for warmup time, so you can start scanning instantly. Then keep moving through mountains of documents.
-Input trays hold up to 100 pages (75 pages for the i2420)
-Barcode technology delivers data to applications
-Software streamlines mixed jobs by recognizing color, blank, and skewed pages

Superior image quality.
Capture images with greater clarity and more consistent color. Built-in Perfect Page technology automatically delivers clear, crisp images, which minimizes the need for rescanning or post-image processing.

No expertise required.

Smart Touch technology lets you perform up to nine different tasks with the push of a button.
-Create PDFs
-Attach documents to e-mails
-Organize documents in folders
-Send to Cloud services

Short summary description Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray:
This short summary of the Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i2420 Scanner, 8.5 x 34" (216 x 863 mm), 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 40 ppm

Long summary description Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray:
This is an auto-generated long summary of Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Gray based on the first three specs of the first five spec groups.

Kodak i2420 Scanner. Maximum scan size: 8.5 x 34" (216 x 863 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: ADF scanner, Product color: Black, Gray, Display: LED. Sensor type: Dual CCD, Daily duty cycle (max): 5000 pages, Scan file formats: BMP, JPG, PDF, RTF, TIFF. Standard input capacity: 75 sheets, Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Media thickness (min): 0.0492" (1.25 mm)

Impressive productivity

Impressive productivity
• Save time by using Smart Touch technology to perform multi-step scanning processes with the press of a button
• Built-in barcode reading delivers data to applications
• No waiting for warmup: start scanning instantly with always-ready LED light
• Scan larger batches in input trays that hold up to 100 pages
• Streamline mixed jobs: the scanner automatically recognizes colour pages, bypasses blank pages, and orients every document so it’s right-side up

Endless versatility

• Handle almost anything: small documents or large, thick or thin, ID cards, even embossed hard cards
• Mix small, large, thin and thick documents in one batch
• Expand your possibilities by scanning bound, oversize, and fragile documents with optional legal- and tabloid-size flatbed accessories
• Manage and update the scanner remotely to save deployment time using Kodak Asset Management Software

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:55
Uk has collected 1 expert review for Kodak i2420 Scanner ADF scanner 600 x 600 DPI A4 Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black Kodak i2820 Scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
1526383 i2820 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i2620 Scanner ADF scanner 600 x 600 DPI A4 Black Kodak i2620 Scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
1501725 i2620 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)